SMC Diode Solutions Co., Ltd TVS Diodes P4KE160CA

Description
219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-41
Request a Quote Datasheet
Description
219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-P4KE160CATR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-41

219V Clamp 1.9A Ipp Tvs Diode Through Hole DO-41

Buy Now Datasheet
TVS-Diode-Diodes,400W,136V,DO-41 - P4KE160CA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,400W,136V,DO-41
P4KE160CA
TVS-Diode-Diodes,400W,136V,DO-41 P4KE160CA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE160CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE160CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE160CA
TVS DIODE 136VWM 219VC DO41

TVS DIODE 136VWM 219VC DO41

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-P4KE160CATR-ND P4KE160CA P4KE160CA
Product Name TVS Diodes TVS-Diode-Diodes,400W,136V,DO-41 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-4; DO-41; DO-41 DO-41; DO-41
Peak Pulse Power 400 watts 400 watts
VC 219 volts 219 volts
Unlock Full Specs
to access all available technical data