Zener Diode 9.1V 500mW ±5% Through Hole DO-204AH (DO-35 Glass)
DIODE ZENER 9.1V 500MW DO204AH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-15406-ND | JANTX1N5529B-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-204AH (DO-35 Glass); DO-35 |