Manufacturer: Microchip Technology
Win Source Part Number: 922323-JANTX1N5556
Series: Military, MIL-PRF-19500/500
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Package: DO-13
Package: Bulk
Mounting: Through Hole
Family Name: 1N5556
Categories: Circuit Protection
Case / Package: DO-13 (DO-202AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15761, 1086-15761-MIL
63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 40.3VWM 63.5VC DO13
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 922323-JANTX1N5556 | 1086-15761-ND | 33AJ5709 | JANTX1N5556 |
| Product Name | TVS - TVS - Diodes - JANTX1N5556 | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-13 (DO-202AA) | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Configuration | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts |