TVS DIODE 23.1VWM 37.5VC DO13
Win Source Part Number: 1035314-JANTX1N5643A
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANTX1N5643A/TR
UNI-DIRECTIONAL TVS
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N5643A/TR-ND | 1035314-JANTX1N5643A/TR | JANTX1N5643A/TR | 61AJ6817 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 37.5 volts | 37.5 volts |