Diode Schottky 50V Surface Mount UB
Win Source Part Number: 1221916-JANTX1N5711U
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/444
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
DIODE ARRAY SCHOTTKY 50V 33MA UB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | JANTX1N5711UBCA-ND | 1221916-JANTX1N5711UBCA | JANTX1N5711UBCA |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode |