165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Manufacturer: Microchip Technology
Win Source Part Number: 922326-JANTX1N5659A
Series: Military, MIL-PRF-19500/500
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Package: DO-13
Package: Bulk
Mounting: Through Hole
Family Name: 1N5659
Categories: Circuit Protection
Case / Package: DO-13 (DO-202AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15825, 1086-15825-MIL
TVS DIODE 102VWM 165VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-15825-ND | 922326-JANTX1N5659A | JANTX1N5659A | 33AJ5750 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - JANTX1N5659A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 165 volts | 165 volts |