Win Source Part Number: 1035341-JANTX1N5822U
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/620
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SQ-MELF, B
Supplier Device Package: B, SQ-MELF
Alternative Parts (Cross-Reference): JANTX1N5822US/TRJANT
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N5822
RoHS Status: RoHS non-compliant
Diode Schottky 40V 3A Surface Mount B, SQ-MELF
DIODE SCHOTTKY 40V 3A B SQ-MELF
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1035341-JANTX1N5822US/TR | JANTX1N5822US/TR-ND | JANTX1N5822US/TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SQ-MELF, B |