Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)
ZENER DIODE, 15V V(Z), 5%, 0.5W, SILICON, UNIDIRECTIONAL, DO-204AH ROHS COMPLIANT: YES
DIODE ZENER 15V 500MW DO35
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-19201-ND | 95AJ8473 | JANTX1N5535B-1 |
| Product Name | Single Zener Diodes | Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional, Do-204Ah Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Removed; Discontinued at Digi-Key | ||
| Package | DO-35 (DO-204AH); DO-35 |