Microchip Technology, Inc. Single Diodes JANTX1N5822US

Description
Diode Schottky 40V 3A Surface Mount B, SQ-MELF
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount B, SQ-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - JANTX1N5822US-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
JANTX1N5822US-ND
Single Diodes JANTX1N5822US-ND
Diode Schottky 40V 3A Surface Mount B, SQ-MELF

Diode Schottky 40V 3A Surface Mount B, SQ-MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - JANTX1N5822US - 922328-JANTX1N5822US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N5822US
922328-JANTX1N5822US
Diodes, Rectifiers - Single - JANTX1N5822US 922328-JANTX1N5822US
Manufacturer: Microchip Technology Win Source Part Number: 922328-JANTX1N5822US Series: Military, MIL-PRF-19500/620 Features: Diode Schottky 40 V 3A Surface Mount B, SQ-MELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: SQ-MELF, B Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: B, SQ-MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 922328-JANTX1N5822US
Series: Military, MIL-PRF-19500/620
Features: Diode Schottky 40 V 3A Surface Mount B, SQ-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: SQ-MELF, B
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: B, SQ-MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N5822US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N5822US
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N5822US
DIODE SCHOTTKY 40V 3A B SQ-MELF

DIODE SCHOTTKY 40V 3A B SQ-MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number JANTX1N5822US-ND 922328-JANTX1N5822US JANTX1N5822US
Product Name Single Diodes Diodes, Rectifiers - Single - JANTX1N5822US Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467616 - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Diode - FS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details