Diode Standard 1000V 1A Through Hole
DIODE GEN PURP 1KV 1A AXIAL
STD RECTIFIER A-BODY ROHS COMPLIANT: YES
DIODE GEN PURP 1KV 1A AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1086-2472-ND | JANTX1N5622 | 35AJ5347 | JANTX1N5622 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier A-Body Rohs Compliant Microchip | Single Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.3 volts | 1.3 volts | ||
| RoHS Compliant | RoHS |