Diode Standard 600V 1A Surface Mount D-5A
Manufacturer: Microchip Technology
Win Source Part Number: 922325-JANTX1N5618US
Series: Military, MIL-PRF-19500/427
Features: Diode Standard 600 V 1A Surface Mount D-5A
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SQ-MELF, A
Package: Bulk
Mounting: Surface Mount
Family Name: 1N5618
Categories: Discrete Semiconductor Products
Case / Package: D-5A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2468, 1086-2468-MIL
DIODE GEN PURP 600V 1A D-5A
STD RECTIFIER A-BODY SQ. MELF ROHS COMPLIANT: YES
DIODE GEN PURP 600V 1A D-5A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1086-2468-ND | 922325-JANTX1N5618US | JANTX1N5618US | 35AJ5333 | JANTX1N5618US |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - JANTX1N5618US | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier A-Body Sq. Melf Rohs Compliant Microchip | Single Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | ||||
| Diode Type | Diode Standard 600 V 1A Surface Mount D-5A | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.3 volts | 1.3 volts |