Win Source Part Number: 1024261-JANTX1N5819U
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/586
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 45 V
Capacitance @ Vr, F: 70pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: JANTX1N5819UR-1MS
Base Product Number: 1N5819
Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)
DIODE SCHOTTKY 45V 1A DO213AB
DIODE SCHOTTKY 45V 1A DO213AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1024261-JANTX1N5819UR-1 | JANTX1N5819UR-1MS-ND | JANTX1N5819UR-1 | JANTX1N5819UR-1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | DO-213AB, MELF (Glass) | MELF | MELF; DO-213AB, MELF (Glass) |