MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 20-QFN (4x4)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 20-QFN (4x4)
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS
IC MCU 32BIT 64KB FLASH 20QFN
MCU, 32BIT, PIC32, 25MHZ, QFN-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:20Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 20QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0064GPL020-I/ML-ND | PIC32MM0064GPL020-I/ML | PIC32MM0064GPL020-I/ML | PIC32MM0064GPL020-I/ML | 92Y1615 | PIC32MM0064GPL020-I/ML |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 25Mhz, Qfn-20; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 11x10/12b; D/A 1x5b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |