PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Win Source Part Number: 1211308-PIC24HJ64GP5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, PIC® 24H
Core Processor: PIC
Speed: 20 MIPS
Package: Tube
Standard Package: 61
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24HJ64GP502-HMM; PIC24HJ64GP502H/MM; PIC24HJ64GP502HMM;
ECCN: 3A001A2A
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24HJ64GP502HMM,22
Base Product Number: PIC24HJ64
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24HJ64GP502-H/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP502-H
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 64KB (22K x 24) FLASH 28-QFN-S (6x6)
16-bit Microcontrollers - MCU 16-bit 64KB Flash CAN DMA
IC MCU 16BIT 64KB FLASH 28QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ64GP502-H/MM-ND | 1211308-PIC24HJ64GP502-H/MM | 685-PIC24HJ64GP502-H/MM | PIC24HJ64GP502-H/MM | PIC24HJ64GP502-H/MM | PIC24HJ64GP502-H/MM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |