IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MK1024GPE100T-I
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: PIC® 32MK
Package: Tape & Reel (TR) \Cut Tape (CT)
Package / Case: 100-TQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 100-TQFP (12x12)
Base Product Number: PIC32MK1024GPE100
Speed: 120MHz
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MK1024GPE100T-I/PT | PIC32MK1024GPE100T-I/PTTR-ND | PIC32MK1024GPE100T-I/PT | PIC32MK1024GPE100T-I/PT | PIC32MK1024GPE100T-I/PT | PIC32MK1024GPE100T-I/PT | PIC32MK1024GPE100T-I/PT | |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs)- Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 to 2.2 volts | ||||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB |