Microchip Technology, Inc. Microcontrollers PIC32MM0032GPL036T-I/M2

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0032GPL036T-I/M2-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC32MM0032GPL036T-I/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0032GPL036T-I/M2
Microcontrollers PIC32MM0032GPL036T-I/M2
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0032GPL036T-I/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0032GPL036T-I/M2
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0032GPL036T-I/M2
IC MCU 32BIT 32KB FLASH 36SQFN

IC MCU 32BIT 32KB FLASH 36SQFN

Supplier's Site
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip - 98Y9470 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip
98Y9470
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip 98Y9470
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0032GPL036T-I/M2
Embedded - Microcontrollers PIC32MM0032GPL036T-I/M2
IC MCU 32BIT 32KB FLASH 36SQFN

IC MCU 32BIT 32KB FLASH 36SQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0032GPL036T-I/M2
32-bit Microcontrollers - MCU PIC32MM0032GPL036T-I/M2
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS

32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0032GPL036T-I/M2-ND PIC32MM0032GPL036T-I/M2 PIC32MM0032GPL036T-I/M2 98Y9470 PIC32MM0032GPL036T-I/M2 PIC32MM0032GPL036T-I/M2
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 14x10/12b; D/A 1x5b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details