Microchip Technology, Inc. Microcontrollers PIC32MM0016GPL028T-I/ML

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0016GPL028T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MM0016GPL028T-I/ML - 889828-PIC32MM0016GPL028T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MM0016GPL028T-I/ML
889828-PIC32MM0016GPL028T-I/ML
Embedded - Embedded - Microcontrollers - PIC32MM0016GPL028T-I/ML 889828-PIC32MM0016GPL028T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889828-PIC32MM0016GP L028T-I/ML Series: PIC® 32MM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6) Core Processor: MIPS32® microAptiv™ Speed: 25MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10/12b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC32MM0016GPL028 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889828-PIC32MM0016GPL028T-I/ML
Series: PIC® 32MM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10/12b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC32MM0016GPL028
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-PIC32MM0016GPL028T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-PIC32MM0016GPL028T-I/ML
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-PIC32MM0016GPL028T-I/ML
IC MCU 32BIT 16KB FLASH 28QFN Product overview: PIC32MM0016GPL028T-I /ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0016GPL02 8T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 28QFN Product overview: PIC32MM0016GPL028T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0016GPL028T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 16KB FLASH 28QFN - 536-PIC32MM0016GPL028T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 16KB FLASH 28QFN
536-PIC32MM0016GPL028T-I/ML
IC MCU 32BIT 16KB FLASH 28QFN 536-PIC32MM0016GPL028T-I/ML
IC MCU 32BIT 16KB FLASH 28QFN

IC MCU 32BIT 16KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0016GPL028T-I/ML
32-bit Microcontrollers - MCU PIC32MM0016GPL028T-I/ML
32-bit Microcontrollers - MCU 16KB Flash, 4KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 16KB Flash, 4KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MM0016GPL028T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0016GPL028T-I/ML
Embedded - Microcontrollers PIC32MM0016GPL028T-I/ML
IC MCU 32BIT 16KB FLASH 28QFN

IC MCU 32BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0016GPL028T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0016GPL028T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0016GPL028T-I/ML
IC MCU 32BIT 16KB FLASH 28QFN

IC MCU 32BIT 16KB FLASH 28QFN

Supplier's Site
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip - 98Y9447 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip
98Y9447
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip 98Y9447
MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MM0016GPL028T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0016GPL028T-I/ML
Microcontrollers PIC32MM0016GPL028T-I/ML
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0016GPL028T-I/ML-ND 889828-PIC32MM0016GPL028T-I/ML 685-PIC32MM0016GPL028T-I/ML 536-PIC32MM0016GPL028T-I/ML PIC32MM0016GPL028T-I/ML PIC32MM0016GPL028T-I/ML PIC32MM0016GPL028T-I/ML 98Y9447 PIC32MM0016GPL028T-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MM0016GPL028T-I/ML 32-bit 32BIT 16KB Embedded Microcontroller MCU IC MCU 32BIT 16KB FLASH 28QFN 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x10/12b; D/A 1x5b
RAM 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers