MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SSOP
MCU, 32BIT, PIC32, 40MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin
IC MCU 32BIT 64KB FLASH 28SSOP
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SSOP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F064BT-V/SS-ND | 73T1360 | PIC32MX130F064BT-V/SS | PIC32MX130F064BT-V/SS | PIC32MX130F064BT-V/SS |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |