Microchip Technology, Inc. Microcontrollers PIC32MX130F256D-50I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX130F256D-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322868-PIC32MX130F256D-50I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322868-PIC32MX130F256D-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322868-PIC32MX130F256D-50I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1322868-PIC32MX130F2 56D-50I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® M4K™ Speed: 50MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MX130 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322868-PIC32MX130F256D-50I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MIPS32® M4K™
Speed: 50MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MX130
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX130F256D-50I/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX130F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX130F256D-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F256D- 50I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX130F256D-50I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F256D-50I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers PIC32MX130F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP

IC MCU 32BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX130F256D-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX130F256D-50I/PT
Microcontrollers PIC32MX130F256D-50I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX130F256D-50I/PT
Embedded - Microcontrollers PIC32MX130F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP

IC MCU 32BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip - 46Y8001 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip
46Y8001
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip 46Y8001
MCU, 32BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:44Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX130F256D-50I/PT
32-bit Microcontrollers - MCU PIC32MX130F256D-50I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC

32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX130F256D-50I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX130F256D-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX130F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP

IC MCU 32BIT 256KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX130F256D-50I/PT-ND 1322868-PIC32MX130F256D-50I/PT 685-PIC32MX130F256D-50I/PT PIC32MX130F256D-50I/PT PIC32MX130F256D-50I/PT PIC32MX130F256D-50I/PT 46Y8001 PIC32MX130F256D-50I/PT PIC32MX130F256D-50I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 13x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers