Microchip Technology, Inc. Microcontrollers PIC32MX150F128BT-I/ML

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX150F128BT-I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC32MX150F128BT-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX150F128BT-I/ML
Microcontrollers PIC32MX150F128BT-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX150F128BT-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX150F128BT-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX150F128BT-I/ML
IC MCU 32BIT 128KB FLASH 28QFN

IC MCU 32BIT 128KB FLASH 28QFN

Supplier's Site
Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip - 73T1385 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip
73T1385
Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip 73T1385
MCU, 32BIT, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:QFNRoHS Compliant: Yes

MCU, 32BIT, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:QFNRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX150F128BT-I/ML
32-bit Microcontrollers - MCU PIC32MX150F128BT-I/ML
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin

32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX150F128BT-I/ML-ND PIC32MX150F128BT-I/ML PIC32MX150F128BT-I/ML 73T1385 PIC32MX150F128BT-I/ML
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 50 MHz
Bits Other; A/D 10x10b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers