Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU PIC32MX150F128BT-I/SS

Description
IC MCU 32BIT 128KB FLASH 28SSOP Product overview: PIC32MX150F128BT-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX150F128BT -I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 28SSOP Product overview: PIC32MX150F128BT-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX150F128BT -I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX150F128BT-I/SS
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX150F128BT-I/SS
IC MCU 32BIT 128KB FLASH 28SSOP Product overview: PIC32MX150F128BT-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX150F128BT -I/SS can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 28SSOP Product overview: PIC32MX150F128BT-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX150F128BT-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX150F128BT-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SSOP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX150F128BT-I/SS - 889835-PIC32MX150F128BT-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX150F128BT-I/SS
889835-PIC32MX150F128BT-I/SS
Embedded - Embedded - Microcontrollers - PIC32MX150F128BT-I/SS 889835-PIC32MX150F128BT-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889835-PIC32MX150F12 8BT-I/SS Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 28-SSOP Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX150 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC32MX150F128BT-I/S SDKR, PIC32MX150F128BT-I/S STR, PIC32MX150F128BT-I/S S-ND, PIC32MX150F128BT-I/S SCT

Manufacturer: Microchip Technology
Win Source Part Number: 889835-PIC32MX150F128BT-I/SS
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 28-SSOP
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX150
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC32MX150F128BT-I/SSDKR, PIC32MX150F128BT-I/SSTR, PIC32MX150F128BT-I/SS-ND, PIC32MX150F128BT-I/SSCT

Buy Now Datasheet
Microcontrollers - PIC32MX150F128BT-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX150F128BT-I/SS
Microcontrollers PIC32MX150F128BT-I/SS
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SSOP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SSOP

Buy Now Datasheet
Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip - 57AC2834 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip
57AC2834
Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip 57AC2834
MCU, 32BIT, PIC32, 40MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, PIC32, 40MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 28SSOP - 536-PIC32MX150F128BT-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 28SSOP
536-PIC32MX150F128BT-I/SS
IC MCU 32BIT 128KB FLASH 28SSOP 536-PIC32MX150F128BT-I/SS
IC MCU 32BIT 128KB FLASH 28SSOP

IC MCU 32BIT 128KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC32MX150F128BT-I/SS
Embedded - Microcontrollers PIC32MX150F128BT-I/SS
IC MCU 32BIT 128KB FLASH 28SSOP

IC MCU 32BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers PIC32MX150F128BT-I/SS
IC MCU 32BIT 128KB FLASH 28SSOP

IC MCU 32BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX150F128BT-I/SS
32-bit Microcontrollers - MCU PIC32MX150F128BT-I/SS
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin

32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX150F128BT-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX150F128BT-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX150F128BT-I/SS
IC MCU 32BIT 128KB FLASH 28SSOP

IC MCU 32BIT 128KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX150F128BT-I/SS PIC32MX150F128BT-I/SSTR-ND 889835-PIC32MX150F128BT-I/SS PIC32MX150F128BT-I/SS 57AC2834 536-PIC32MX150F128BT-I/SS PIC32MX150F128BT-I/SS PIC32MX150F128BT-I/SS PIC32MX150F128BT-I/SS PIC32MX150F128BT-I/SS
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX150F128BT-I/SS Microcontrollers Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip IC MCU 32BIT 128KB FLASH 28SSOP Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.3 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; I2C, I2S, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers