Microchip Technology, Inc. Microcontrollers PIC32MX130F064B-I/ML

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX130F064B-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX130F064B-I/ML-ND
Microcontrollers PIC32MX130F064B-I/ML-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/ML - 889831-PIC32MX130F064B-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/ML
889831-PIC32MX130F064B-I/ML
Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/ML 889831-PIC32MX130F064B-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889831-PIC32MX130F06 4B-I/ML Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX130 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889831-PIC32MX130F064B-I/ML
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX130
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-PIC32MX130F064B-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MX130F064B-I/ML
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MX130F064B-I/ML
IC MCU 32BIT 64KB FLASH 28QFN Product overview: PIC32MX130F064B-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F064B- I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 28QFN Product overview: PIC32MX130F064B-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F064B-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX130F064B-I/ML
32-bit Microcontrollers - MCU PIC32MX130F064B-I/ML
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin

32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 28QFN - 536-PIC32MX130F064B-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 28QFN
536-PIC32MX130F064B-I/ML
IC MCU 32BIT 64KB FLASH 28QFN 536-PIC32MX130F064B-I/ML
IC MCU 32BIT 64KB FLASH 28QFN

IC MCU 32BIT 64KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC32MX130F064B-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX130F064B-I/ML
Microcontrollers PIC32MX130F064B-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX130F064B-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX130F064B-I/ML
Embedded - Microcontrollers PIC32MX130F064B-I/ML
IC MCU 32BIT 64KB FLASH 28QFN

IC MCU 32BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC32MX130F064B-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX130F064B-I/ML
Microcontrollers PIC32MX130F064B-I/ML
IC MCU 32BIT 64KB FLASH 28QFN

IC MCU 32BIT 64KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX130F064B-I/ML-ND 889831-PIC32MX130F064B-I/ML 685-PIC32MX130F064B-I/ML PIC32MX130F064B-I/ML 536-PIC32MX130F064B-I/ML PIC32MX130F064B-I/ML PIC32MX130F064B-I/ML PIC32MX130F064B-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/ML 32-bit 32BIT 64KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU IC MCU 32BIT 64KB FLASH 28QFN Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details