MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1089185-PIC32MX150F1
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 35
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
IC MCU 32BIT 128KB FLASH 44TQFP Product overview: PIC32MX150F128D-V/PT
MCU, 32BIT, PIC32, 40MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:128KB; No. of Pins:44Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 44TQFP
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 44TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX150F128D-V/PT-ND | 1089185-PIC32MX150F128D-V/PT | 685-PIC32MX150F128D-V/PT | 73T1399 | PIC32MX150F128D-V/PT | PIC32MX150F128D-V/PT | PIC32MX150F128D-V/PT | PIC32MX150F128D-V/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX150F128D-V/PT | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Mcu, 32Bit, Pic32, 40Mhz, Tqfp-44; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |