MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 32BIT 128KB FLASH 28SSOP Product overview: PIC32MM0128GPM028-E/
Win Source Part Number: 1383176-PIC32MM0128G
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: PIC® 32MM
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Standard Package: 47 pcs
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MM0128GPM028
Moisture Sensitivity Level (MSL): 2 (1 Year)
IC MCU 32BIT 128KB FLASH 28SSOP
IC MCU 32BIT 128KB FLASH 28SSOP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-SSOP
MCU, 32BIT, 25MHZ, SSOP-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0128GPM028-E/SS-ND | 685-PIC32MM0128GPM028-E/SS | 1383176-PIC32MM0128GPM028-E/SS | PIC32MM0128GPM028-E/SS | PIC32MM0128GPM028-E/SS | PIC32MM0128GPM028-E/SS | 90AC8376 | PIC32MM0128GPM028-E/SS |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Ssop-28; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x12b | |||||||
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |