RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP100
Win Source Part Number: 1030721-PIC32MK1024G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MK
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O: 77
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 256K x 8
Data Converters: A/D 42x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MK1024GPE100-I/
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MK1024GPE100
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MK1024GPE100-I/
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
MCU, 32BIT, PIC32, 120MHZ, TQFN; Product Range:PIC32 Family PIC32MK Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins; MSL:- RoHS Compliant: Yes
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC
IC MCU 32BIT 1MB FLASH 100TQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MK1024GPE100-I/PT | 1030721-PIC32MK1024GPE100-I/PT | 685-PIC32MK1024GPE100-I/PT | PIC32MK1024GPE100-I/PT-ND | PIC32MK1024GPE100-I/PT | PIC32MK1024GPE100-I/PT | 23AC8723 | PIC32MK1024GPE100-I/PT | PIC32MK1024GPE100-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 120Mhz, Tqfn; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash; FLASH | Flash | ||||||
| Package Type | QFP; TQFP; Other; TQFP100 | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP | ||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |