Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F256B-50I/SP

Description
Win Source Part Number: 1058270-PIC32MX170F2 56B-50I/SP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Standard Package: 15 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX250F128B-I/SP ; PIC32MX110F016B-I/SP ; PIC32MX150F128B-50I/ SPPIC32MX170F256B-50 ISP; PIC32MX170F256B50I/S P; PIC32MX170F256B50ISP ; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX170
Request a Quote Datasheet
Description
Win Source Part Number: 1058270-PIC32MX170F2 56B-50I/SP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Standard Package: 15 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX250F128B-I/SP ; PIC32MX110F016B-I/SP ; PIC32MX150F128B-50I/ SPPIC32MX170F256B-50 ISP; PIC32MX170F256B50I/S P; PIC32MX170F256B50ISP ; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1058270-PIC32MX170F256B-50I/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1058270-PIC32MX170F256B-50I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1058270-PIC32MX170F256B-50I/SP
Win Source Part Number: 1058270-PIC32MX170F2 56B-50I/SP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Standard Package: 15 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX250F128B-I/SP ; PIC32MX110F016B-I/SP ; PIC32MX150F128B-50I/ SPPIC32MX170F256B-50 ISP; PIC32MX170F256B50I/S P; PIC32MX170F256B50ISP ; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX170

Win Source Part Number: 1058270-PIC32MX170F256B-50I/SP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 50MHz
Package: Tube
Standard Package: 15
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX250F128B-I/SP; PIC32MX110F016B-I/SP; PIC32MX150F128B-50I/SPPIC32MX170F256B-50ISP; PIC32MX170F256B50I/SP; PIC32MX170F256B50ISP;
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX170

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX170F256B-50I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX170F256B-50I/SP
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX170F256B-50I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP Product overview: PIC32MX170F256B-50I/ SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256B- 50I/SP can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 28SPDIP Product overview: PIC32MX170F256B-50I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256B-50I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8417548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8417548P
Microcontrollers 8417548P
MCU, 32bit 50MHz 256kB Flash 28Pin SPDIP

MCU, 32bit 50MHz 256kB Flash 28Pin SPDIP

Supplier's Site
Microcontrollers - 1654176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654176
Microcontrollers 1654176
MCU, 32bit 50MHz 256kB Flash 28Pin SPDIP

MCU, 32bit 50MHz 256kB Flash 28Pin SPDIP

Supplier's Site
Microcontrollers - PIC32MX170F256B-50I/SP-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX170F256B-50I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX170F256B-50I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F256B-50I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP

IC MCU 32BIT 256KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX170F256B-50I/SP
32-bit Microcontrollers - MCU PIC32MX170F256B-50I/SP
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX170F256B-50I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX170F256B-50I/SP
Embedded - Microcontrollers PIC32MX170F256B-50I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP

IC MCU 32BIT 256KB FLASH 28SPDIP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC32MX170F256B-50I/SP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC32MX170F256B-50I/SP
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC32MX170F256B-50I/SP
256KB 2.3V~3.6V Other series 64KB 50MHz FLASH 21 SPDIP-28 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2.3V~3.6V Other series 64KB 50MHz FLASH 21 SPDIP-28 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC32MX170F256B-50I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX170F256B-50I/SP
Microcontrollers PIC32MX170F256B-50I/SP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SPDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1058270-PIC32MX170F256B-50I/SP 685-PIC32MX170F256B-50I/SP 8417548P 1654176 PIC32MX170F256B-50I/SP-ND PIC32MX170F256B-50I/SP PIC32MX170F256B-50I/SP PIC32MX170F256B-50I/SP PIC32MX170F256B-50I/SP PIC32MX170F256B-50I/SP
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash; Flash Flash Flash; FLASH Flash
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details