IC MCU 32BIT 256KB FLSH 100TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFBGA (7x7)
IC MCU 32BIT 256KB FLSH 100TFBGA
MCU, PIC32, 32BIT, 40MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, I2S, CTMU, UART, ADC DMA, PMP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX150F256LT-I/GJX | PIC32MX150F256LT-I/GJX | PIC32MX150F256LT-I/GJX | 43AC6636 | PIC32MX150F256LT-I/GJX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, Pic32, 32Bit, 40Mhz, Tfbga-100; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 32 KB | 32 KB | |||
| Supply Voltage | 3.6 to 2.3 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |