IC MCU 32BIT 256KB FLASH 28UQFN Product overview: PIC32MM0256GPM028T-I
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 256KB FLASH 28UQFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
MCU, 32BIT, 25MHZ, PIC32, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:25MHz; Program Memory Size:256KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 28UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MM0256GPM028T-I/M6 | PIC32MM0256GPM028T-I/M6DKR-ND | PIC32MM0256GPM028T-I/M6 | PIC32MM0256GPM028T-I/M6 | PIC32MM0256GPM028T-I/M6 | PIC32MM0256GPM028T-I/M6 | 23AC8774 | PIC32MM0256GPM028T-I/M6 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller IC | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Pic32, Uqfn-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | |||||
| Serial Interface | I2C/I2S/SPI/UART/USB |