IC MCU 32BIT 64KB FLASH 28QFN Product overview: PIC32MX130F064BT-V/M
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin
IC MCU 32BIT 64KB FLASH 28QFN
IC MCU 32BIT 64KB FLASH 28QFN
MCU, 32BIT, PIC32, 40MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX130F064BT-V/ML | PIC32MX130F064BT-V/ML-ND | PIC32MX130F064BT-V/ML | PIC32MX130F064BT-V/ML | PIC32MX130F064BT-V/ML | 73T1358 | PIC32MX130F064BT-V/ML |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 40Mhz, Qfn-28; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART | SPI; UART; USART |