The PIC32MM0256GPM064 is a 32-bit microcontroller from Microchip's PIC32MM family, operating at a speed of 25 MHz. It features a MIPS32 microAptiv UC core and is designed for low power consumption, with operating voltage ranging from 2.0V to 3.6V and a temperature range of -40°C to +125°C. The device includes up to 256 KB of flash memory with a minimum data retention of 20 years and 32 KB of SRAM. This microcontroller supports various low-power modes, achieving a sleep current of 0.65 OºA with RAM retention. It is equipped with a USB 2.0 compliant controller, multiple communication interfaces including SPI, I2C, and UART, and features such as a hardware real-time clock, analog comparators, and a 10/12-bit SAR ADC with up to 24 channels. The device is housed in a 40-pin UQFN package and is RoHS compliant, making it suitable for a wide range of embedded applications.
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 40-UQFN (5x5)
IC MCU 32BIT 128KB FLASH 40UQFN
MCU, 32BIT, 25MHZ, UQFN-40; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:40Pins; MCU Case Style:UQFN RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 40-UQFN (5x5)
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 128KB FLASH 40UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0128GPM036-E/MV-ND | PIC32MM0128GPM036-E/MV | 90AC8377 | PIC32MM0128GPM036-E/MV | PIC32MM0128GPM036-E/MV | PIC32MM0128GPM036-E/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Uqfn-40; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 15x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |