The PIC32MM0256GPM064 is a 32-bit microcontroller featuring a MIPS32 microAptiv UC core, operating at a speed of 25 MHz. It operates within a voltage range of 2.0V to 3.6V and is rated for temperatures from -40°C to +125°C. This microcontroller includes up to 256 KB of flash memory with a 20,000 erase/write cycle endurance and a minimum data retention of 20 years. It also offers 32 KB of SRAM. The device supports various low-power modes, achieving a sleep current of 0.65 OºA with RAM retention. It features a USB 2.0 compliant controller, multiple communication interfaces including three SPI modules, three I2C interfaces, and three UARTs, as well as a 10/12-bit SAR ADC with up to 24 channels. The microcontroller is equipped with a range of peripherals, including timers, analog comparators, and a hardware real-time clock. Debugging capabilities include two programming interfaces: a two-wire ICSP interface and a four-wire JTAG interface. The device is housed in a 36-pin SQFN package and is RoHS compliant, making it suitable for a variety of applications requiring efficient processing and low power consumption.
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 36-SQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 36-SQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 36-SQFN (6x6)
IC MCU 32BIT 128KB FLASH 36VQFN
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 36-SQFN (6x6)
IC MCU 32BIT 128KB FLASH 36VQFN
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0128GPM036T-I/M2TR-ND | PIC32MM0128GPM036T-I/M2 | 23AC8761 | PIC32MM0128GPM036T-I/M2 | PIC32MM0128GPM036T-I/M2 | PIC32MM0128GPM036T-I/M2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 15x10/12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |