MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 36-VTLA (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 792287-PIC32MX120F03
Series: Automotive, AEC-Q100, PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 36-VFTLA Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX120F032C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-VTLA (5x5)
Alternative Parts (Cross-Reference): PIC32MX120F032CT-V/T
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 32KB FLASH 36VTLA Product overview: PIC32MX120F032C-V/TL
IC MCU 32BIT 32KB FLASH 36VTLA
32-bit Microcontrollers - MCU 32Bit MCU 32KB Fl 8KB RAM 40MHz 36Pin
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 36-VTLA (5x5)
IC MCU 32BIT 32KB FLASH 36VTLA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032C-V/TL-ND | 792287-PIC32MX120F032C-V/TL | 685-PIC32MX120F032C-V/TL | PIC32MX120F032C-V/TL | PIC32MX120F032C-V/TL | PIC32MX120F032C-V/TL | PIC32MX120F032C-V/TL |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX120F032C-V/TL | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |