Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0064GPL036-I/M2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1316775-PIC32MM0064G PL036-I/M2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® microAptiv™ Speed: 25MHz Standard Package: 490 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x10/12b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 36-SQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 36-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MM0064GPL036 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1316775-PIC32MM0064G PL036-I/M2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® microAptiv™ Speed: 25MHz Standard Package: 490 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x10/12b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 36-SQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 36-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MM0064GPL036 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MM0064GPL036 is a 32-bit microcontroller from Microchip's PIC32 family, operating at a frequency of 25 MHz. It features a microAptiv,Ñ¢ UC core with a 5-stage pipeline and supports the microMIPS,Ñ¢ instruction set, which allows for smaller code size and improved performance. The device operates within a voltage range of 2.0V to 3.6V and is rated for temperatures from -40°C to +85°C. This microcontroller includes 64KB of flash memory with a minimum data retention of 20 years and 8KB of RAM. It supports low-power modes, achieving sleep currents as low as 0.5 OºA. The device is available in a low pin count package with 36 pins, making it suitable for space-constrained applications. It also offers a variety of peripherals, including multiple UARTs, SPI modules, and a 10/12-bit ADC with up to 14 channels. The PIC32MM0064GPL036 is designed for applications requiring efficient processing and low power consumption, making it a viable option for engineers looking for a compact and capable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The PIC32MM0064GPL036 is a 32-bit microcontroller from Microchip's PIC32 family, operating at a frequency of 25 MHz. It features a microAptiv,Ñ¢ UC core with a 5-stage pipeline and supports the microMIPS,Ñ¢ instruction set, which allows for smaller code size and improved performance. The device operates within a voltage range of 2.0V to 3.6V and is rated for temperatures from -40°C to +85°C. This microcontroller includes 64KB of flash memory with a minimum data retention of 20 years and 8KB of RAM. It supports low-power modes, achieving sleep currents as low as 0.5 OºA. The device is available in a low pin count package with 36 pins, making it suitable for space-constrained applications. It also offers a variety of peripherals, including multiple UARTs, SPI modules, and a 10/12-bit ADC with up to 14 channels. The PIC32MM0064GPL036 is designed for applications requiring efficient processing and low power consumption, making it a viable option for engineers looking for a compact and capable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316775-PIC32MM0064GPL036-I/M2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316775-PIC32MM0064GPL036-I/M2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316775-PIC32MM0064GPL036-I/M2
Manufacturer: Microchip Technology Win Source Part Number: 1316775-PIC32MM0064G PL036-I/M2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® microAptiv™ Speed: 25MHz Standard Package: 490 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x10/12b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 36-SQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 36-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MM0064GPL036 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316775-PIC32MM0064GPL036-I/M2
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Standard Package: 490
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 14x10/12b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 36-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MM0064GPL036
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC32MM0064GPL036-I/M2-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MM0064GPL036-I/M2
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MM0064GPL036-I/M2
IC MCU 32BIT 64KB FLASH 36SQFN Product overview: PIC32MM0064GPL036-I/ M2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0064GPL03 6-I/M2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 36SQFN Product overview: PIC32MM0064GPL036-I/M2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0064GPL036-I/M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PQCC36

RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PQCC36

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0064GPL036-I/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0064GPL036-I/M2
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0064GPL036-I/M2
IC MCU 32BIT 64KB FLASH 36SQFN

IC MCU 32BIT 64KB FLASH 36SQFN

Supplier's Site
Microcontrollers PIC32MM0064GPL036-I/M2
IC MCU 32BIT 64KB FLASH 36SQFN

IC MCU 32BIT 64KB FLASH 36SQFN

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0064GPL036-I/M2
Embedded - Microcontrollers PIC32MM0064GPL036-I/M2
IC MCU 32BIT 64KB FLASH 36SQFN

IC MCU 32BIT 64KB FLASH 36SQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0064GPL036-I/M2
32-bit Microcontrollers - MCU PIC32MM0064GPL036-I/M2
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS

32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS

Buy Now Datasheet
Microcontrollers - PIC32MM0064GPL036-I/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0064GPL036-I/M2
Microcontrollers PIC32MM0064GPL036-I/M2
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 25Mhz, Sqfn-36; Product Range Microchip - 92Y1621 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 25Mhz, Sqfn-36; Product Range Microchip
92Y1621
Mcu, 32Bit, Pic32, 25Mhz, Sqfn-36; Product Range Microchip 92Y1621
MCU, 32BIT, PIC32, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:36Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316775-PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2-ND 685-PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2 PIC32MM0064GPL036-I/M2 92Y1621
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Pic32, 25Mhz, Sqfn-36; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers