MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 36-SQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 36-SQFN (6x6)
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 128KB FLASH 36SQFN
IC MCU 32BIT 128KB FLASH 36SQFN
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0128GPM036-E/M2-ND | PIC32MM0128GPM036-E/M2 | PIC32MM0128GPM036-E/M2 | PIC32MM0128GPM036-E/M2 | PIC32MM0128GPM036-E/M2 | 01AH3818 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 15x10/12b; D/A 1x5b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |