Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24HJ64GP510-I/PF

Description
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP510-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP510-I /PF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP510-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP510-I /PF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24HJXXXGPX06/X08/X10 is a high-performance 16-bit microcontroller from Microchip, operating at a maximum frequency of 80 MHz. It features a modified Harvard architecture with a 16-bit wide data path and supports up to 256 Kbytes of flash program memory and 16 Kbytes of SRAM, including 2 Kbytes of dual-ported DMA RAM. The device is capable of executing up to 40 MIPS and operates within an industrial temperature range of -40°C to +85°C. This microcontroller includes an 8-channel hardware Direct Memory Access (DMA) controller, allowing efficient data transfer between RAM and peripherals without CPU intervention. It supports up to 85 programmable digital I/O pins, with features such as wake-up/interrupt-on-change capabilities and 5V tolerant inputs. The integrated interrupt controller can handle up to 61 interrupt sources with programmable priority levels. Power management features include an on-chip 2.5V voltage regulator and multiple low-power modes, such as Idle, Sleep, and Doze, which facilitate real-time clock functionality and fast wake-up. The device is packaged in a 100-pin TQFP format, making it suitable for various applications requiring robust performance and flexibility.

Datasheet Summary
Powered by GS/AI

The PIC24HJXXXGPX06/X08/X10 is a high-performance 16-bit microcontroller from Microchip, operating at a maximum frequency of 80 MHz. It features a modified Harvard architecture with a 16-bit wide data path and supports up to 256 Kbytes of flash program memory and 16 Kbytes of SRAM, including 2 Kbytes of dual-ported DMA RAM. The device is capable of executing up to 40 MIPS and operates within an industrial temperature range of -40°C to +85°C. This microcontroller includes an 8-channel hardware Direct Memory Access (DMA) controller, allowing efficient data transfer between RAM and peripherals without CPU intervention. It supports up to 85 programmable digital I/O pins, with features such as wake-up/interrupt-on-change capabilities and 5V tolerant inputs. The integrated interrupt controller can handle up to 61 interrupt sources with programmable priority levels. Power management features include an on-chip 2.5V voltage regulator and multiple low-power modes, such as Idle, Sleep, and Doze, which facilitate real-time clock functionality and fast wake-up. The device is packaged in a 100-pin TQFP format, making it suitable for various applications requiring robust performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24HJ64GP510-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24HJ64GP510-I/PF
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24HJ64GP510-I/PF
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP510-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP510-I /PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP510-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP510-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PF - 792282-PIC24HJ64GP510-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PF
792282-PIC24HJ64GP510-I/PF
Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PF 792282-PIC24HJ64GP510-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 792282-PIC24HJ64GP51 0-I/PF Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP5 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F348TSC PMC-GSE2; MB96F347RWB PMC-GSE2; MB96F347AWB PMC-GSE2; Introduction Date: June 26, 2007 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792282-PIC24HJ64GP510-I/PF
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ64GP5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F348TSC PMC-GSE2; MB96F347RWB PMC-GSE2; MB96F347AWB PMC-GSE2;
Introduction Date: June 26, 2007
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP510-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ64GP510-I/PF-ND
Microcontrollers PIC24HJ64GP510-I/PF-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ64GP510-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ64GP510-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ64GP510-I/PF
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC24HJ64GP510-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ64GP510-I/PF
Microcontrollers PIC24HJ64GP510-I/PF
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ64GP510-I/PF
16-bit Microcontrollers - MCU PIC24HJ64GP510-I/PF
16-bit Microcontrollers - MCU 40MIPS 64KB FL

16-bit Microcontrollers - MCU 40MIPS 64KB FL

Buy Now Datasheet
Mcu, 16Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip - 74K8647 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip
74K8647
Mcu, 16Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip 74K8647
MCU, 16BIT, PIC24, 80MHZ, TQFP-100; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:80MHz; Program Memory Size:64KB; No. of Pins:100Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MCU, 16BIT, PIC24, 80MHZ, TQFP-100; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:80MHz; Program Memory Size:64KB; No. of Pins:100Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ64GP510-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ64GP510-I/PF
Embedded - Microcontrollers PIC24HJ64GP510-I/PF
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ64GP510-I/PF 792282-PIC24HJ64GP510-I/PF PIC24HJ64GP510-I/PF-ND PIC24HJ64GP510-I/PF PIC24HJ64GP510-I/PF PIC24HJ64GP510-I/PF 74K8647 PIC24HJ64GP510-I/PF
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PF Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Pic24, 80Mhz, Tqfp-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 80 MHz
RAM 8 KB 64 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details