Manufacturer: Microchip Technology
Win Source Part Number: 889830-PIC32MM0256GP
Series: PIC® 32MM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10/12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC32MM0256GPM028
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 256KB FLASH 28QFN Product overview: PIC32MM0256GPM028-I/
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
IC MCU 32BIT 256KB FLASH 28QFN
IC MCU 32BIT 256KB FLASH 28QFN
MCU, 32BIT, PIC32, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes
MCU, 32BIT, PIC32, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 28QFN
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889830-PIC32MM0256GPM028-I/ML | 685-PIC32MM0256GPM028-I/ML | PIC32MM0256GPM028-I/ML-ND | PIC32MM0256GPM028-I/ML | PIC32MM0256GPM028-I/ML | 22AC8513 | PIC32MM0256GPM028-I/ML | PIC32MM0256GPM028-I/ML | PIC32MM0256GPM028-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MM0256GPM028-I/ML | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 25Mhz, Qfn-28; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |