Microchip Technology, Inc. Microcontrollers PIC24HJ64GP502T-I/MM

Description
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet
Description
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ64GP502T-I/MMCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP502T-I/MMTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP502T-I/MMDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ64GP502T-I/MM - 889815-PIC24HJ64GP502T-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP502T-I/MM
889815-PIC24HJ64GP502T-I/MM
Embedded - Embedded - Microcontrollers - PIC24HJ64GP502T-I/MM 889815-PIC24HJ64GP502T-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 889815-PIC24HJ64GP50 2T-I/MM Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6) Core Processor: PIC Speed: 40 MIPs Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ64 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN-S (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24HJ64GP502T-I/MM CT, PIC24HJ64GP502T-I/MM -ND, PIC24HJ64GP502T-I/MM TR, PIC24HJ64GP502T-I/MM DKR

Manufacturer: Microchip Technology
Win Source Part Number: 889815-PIC24HJ64GP502T-I/MM
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Core Processor: PIC
Speed: 40 MIPs
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ64
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN-S (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24HJ64GP502T-I/MMCT, PIC24HJ64GP502T-I/MM-ND, PIC24HJ64GP502T-I/MMTR, PIC24HJ64GP502T-I/MMDKR

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24HJ64GP502T-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24HJ64GP502T-I/MM
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24HJ64GP502T-I/MM
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24HJ64GP502T-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP502T- I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24HJ64GP502T-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP502T-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ64GP502T-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ64GP502T-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ64GP502T-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC24HJ64GP502T-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ64GP502T-I/MM
Microcontrollers PIC24HJ64GP502T-I/MM
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP502T-I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ64GP502T-I/MM
Microcontrollers PIC24HJ64GP502T-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
IC MCU 16BIT 64KB FLASH 28QFN - 536-PIC24HJ64GP502T-I/MM - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 28QFN
536-PIC24HJ64GP502T-I/MM
IC MCU 16BIT 64KB FLASH 28QFN 536-PIC24HJ64GP502T-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC24HJ64GP502T-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ64GP502T-I/MM
Embedded - Microcontrollers PIC24HJ64GP502T-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ64GP502T-I/MM
16-bit Microcontrollers - MCU PIC24HJ64GP502T-I/MM
16-bit Microcontrollers - MCU 16B MCU 28 LD 40MIPS 64 KB FLASH

16-bit Microcontrollers - MCU 16B MCU 28 LD 40MIPS 64 KB FLASH

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip - 77M3145 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip
77M3145
Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip 77M3145
MCU, 16BIT, 80MHZ, QFN-S-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 16BIT, 80MHZ, QFN-S-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ64GP502T-I/MMCT-ND 889815-PIC24HJ64GP502T-I/MM 685-PIC24HJ64GP502T-I/MM PIC24HJ64GP502T-I/MM PIC24HJ64GP502T-I/MM PIC24HJ64GP502T-I/MM 536-PIC24HJ64GP502T-I/MM PIC24HJ64GP502T-I/MM PIC24HJ64GP502T-I/MM 77M3145
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ64GP502T-I/MM 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 64KB FLASH 28QFN Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 10x10b/12b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details