IC MCU 32BIT 128KB FLASH 36VTLA Product overview: PIC32MX150F128CT-I/T
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 36-VTLA (5x5)
IC MCU 32BIT 128KB FLASH 36VTLA
IC MCU 32BIT 128KB FLASH 36VTLA
IC MCU 32BIT 128KB FLASH 36VTLA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 36-VTLA (5x5)
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 36 Pin
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX150F128CT-I/TL | PIC32MX150F128CT-I/TL-ND | PIC32MX150F128CT-I/TL | PIC32MX150F128CT-I/TL | PIC32MX150F128CT-I/TL | PIC32MX150F128CT-I/TL | PIC32MX150F128CT-I/TL |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 36-VFTLA Exposed Pad | Other; 36-VFTLA Exposed Pad | Other; 36-VFTLA Exposed Pad | Other; 36-VFTLA Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |