Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MM0064GPM036T-I/M2 PIC32MM0064GPM036T-I/M2

Description
Manufacturer: Microchip Technology Win Source Part Number: 930623-PIC32MM0064GP M036T-I/M2 Series: PIC® 32MM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6) Core Processor: MIPS32® microAptiv™ Speed: 25MHz Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 15x10/12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC32MM0064GPM036 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC32MM0064GPM036T-I /M2DKR, PIC32MM0064GPM036T-I /M2TR, PIC32MM0064GPM036T-I /M2CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930623-PIC32MM0064GP M036T-I/M2 Series: PIC® 32MM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6) Core Processor: MIPS32® microAptiv™ Speed: 25MHz Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 15x10/12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC32MM0064GPM036 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC32MM0064GPM036T-I /M2DKR, PIC32MM0064GPM036T-I /M2TR, PIC32MM0064GPM036T-I /M2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MM0064GPM036T-I/M2 - 930623-PIC32MM0064GPM036T-I/M2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MM0064GPM036T-I/M2
930623-PIC32MM0064GPM036T-I/M2
Embedded - Embedded - Microcontrollers - PIC32MM0064GPM036T-I/M2 930623-PIC32MM0064GPM036T-I/M2
Manufacturer: Microchip Technology Win Source Part Number: 930623-PIC32MM0064GP M036T-I/M2 Series: PIC® 32MM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6) Core Processor: MIPS32® microAptiv™ Speed: 25MHz Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 15x10/12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC32MM0064GPM036 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC32MM0064GPM036T-I /M2DKR, PIC32MM0064GPM036T-I /M2TR, PIC32MM0064GPM036T-I /M2CT

Manufacturer: Microchip Technology
Win Source Part Number: 930623-PIC32MM0064GPM036T-I/M2
Series: PIC® 32MM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x10/12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC32MM0064GPM036
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC32MM0064GPM036T-I/M2DKR, PIC32MM0064GPM036T-I/M2TR, PIC32MM0064GPM036T-I/M2CT

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MM0064GPM036T-I/M2
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MM0064GPM036T-I/M2
IC MCU 32BIT 64KB FLASH 36VQFN Product overview: PIC32MM0064GPM036T-I /M2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0064GPM03 6T-I/M2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 36VQFN Product overview: PIC32MM0064GPM036T-I/M2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0064GPM036T-I/M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MM0064GPM036T-I/M2DKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC32MM0064GPM036T-I/M2CT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC32MM0064GPM036T-I/M2TR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC32MM0064GPM036T-I/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0064GPM036T-I/M2
Microcontrollers PIC32MM0064GPM036T-I/M2
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip - 23AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip
23AC8743
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip 23AC8743
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0064GPM036T-I/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0064GPM036T-I/M2
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0064GPM036T-I/M2
IC MCU 32BIT 64KB FLASH 36VQFN

IC MCU 32BIT 64KB FLASH 36VQFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0064GPM036T-I/M2
Embedded - Microcontrollers PIC32MM0064GPM036T-I/M2
IC MCU 32BIT 64KB FLASH 36VQFN

IC MCU 32BIT 64KB FLASH 36VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0064GPM036T-I/M2
32-bit Microcontrollers - MCU PIC32MM0064GPM036T-I/M2
32-bit Microcontrollers - MCU 64KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 64KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930623-PIC32MM0064GPM036T-I/M2 685-PIC32MM0064GPM036T-I/M2 PIC32MM0064GPM036T-I/M2DKR-ND PIC32MM0064GPM036T-I/M2 23AC8743 PIC32MM0064GPM036T-I/M2 PIC32MM0064GPM036T-I/M2 PIC32MM0064GPM036T-I/M2
Product Name Embedded - Embedded - Microcontrollers - PIC32MM0064GPM036T-I/M2 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers