MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
32-bit Microcontrollers - MCU 32B MCU 16KB FL 4KB RAM 40MHz 28Pin
MCU, 32BIT, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 44TQFP
IC MCU 32BIT 16KB FLASH 44TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX110F016DT-I/PT-ND | PIC32MX110F016DT-I/PT | PIC32MX110F016DT-I/PT | 73T1338 | PIC32MX110F016DT-I/PT | PIC32MX110F016DT-I/PT |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 50Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 50 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |