MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SSOP
MCU, 32BIT, PIC32, 50MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 28SSOP
32-bit Microcontrollers - MCU 32-bit family, 32 KB 8 KB RAM, 50MHz
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 32BIT 32KB FLASH 28SSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032B-50I/SS-ND | 48W6693 | PIC32MX120F032B-50I/SS | PIC32MX120F032B-50I/SS | PIC32MX120F032B-50I/SS | PIC32MX120F032B-50I/SS |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 50Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |