Microchip Technology, Inc. Microcontrollers PIC32MM0256GPM028-I/M6

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0256GPM028-I/M6-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 971162-PIC32MM0256GPM028-I/M6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
971162-PIC32MM0256GPM028-I/M6
Integrated Circuits (ICs) - Embedded - Microcontrollers 971162-PIC32MM0256GPM028-I/M6
Win Source Part Number: 971162-PIC32MM0256GP M028-I/M6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MM Core Processor: MIPS32® microAptiv™ Speed: 25MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x10/12b Oscillator Type: Internal Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MM0256GPM028

Win Source Part Number: 971162-PIC32MM0256GPM028-I/M6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MM
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x10/12b
Oscillator Type: Internal
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MM0256GPM028

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MM0256GPM028-I/M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MM0256GPM028-I/M6
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MM0256GPM028-I/M6
IC MCU 32BIT 256KB FLASH 28UQFN Product overview: PIC32MM0256GPM028-I/ M6 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0256GPM02 8-I/M6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 28UQFN Product overview: PIC32MM0256GPM028-I/M6 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0256GPM028-I/M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0256GPM028-I/M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0256GPM028-I/M6
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0256GPM028-I/M6
IC MCU 32BIT 256KB FLASH 28UQFN

IC MCU 32BIT 256KB FLASH 28UQFN

Supplier's Site
Microcontrollers - PIC32MM0256GPM028-I/M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0256GPM028-I/M6
Microcontrollers PIC32MM0256GPM028-I/M6
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MM0256GPM028-I/M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0256GPM028-I/M6
Embedded - Microcontrollers PIC32MM0256GPM028-I/M6
IC MCU 32BIT 256KB FLASH 28UQFN

IC MCU 32BIT 256KB FLASH 28UQFN

Supplier's Site Datasheet
Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip - 23AC8771 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip
23AC8771
Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip 23AC8771
MCU, 32BIT, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MM0256GPM028-I/M6
IC MCU 32BIT 256KB FLASH 28UQFN

IC MCU 32BIT 256KB FLASH 28UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0256GPM028-I/M6
32-bit Microcontrollers - MCU PIC32MM0256GPM028-I/M6
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0256GPM028-I/M6-ND 971162-PIC32MM0256GPM028-I/M6 685-PIC32MM0256GPM028-I/M6 PIC32MM0256GPM028-I/M6 PIC32MM0256GPM028-I/M6 PIC32MM0256GPM028-I/M6 23AC8771 PIC32MM0256GPM028-I/M6 PIC32MM0256GPM028-I/M6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x10/12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details