Microchip Technology, Inc. Microcontrollers PIC32MM0128GPM028-E/ML

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Request a Quote
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MM0128GPM028-E/ML is a 32-bit microcontroller featuring the MIPS32® microAptiv,Ñ¢ UC core, designed for low power applications. It operates within a voltage range of 2.0V to 3.6V and can function in temperatures from -40°C to +125°C, with a maximum clock speed of 25 MHz. The device includes 128KB of flash memory with a 20,000 erase/write cycle endurance and a minimum data retention of 20 years, as well as 16KB of SRAM. This microcontroller supports various low-power modes, including idle and sleep modes, with a sleep current as low as 0.65 OºA. It features a USB 2.0 compliant controller, multiple communication interfaces including three SPI modules, three I2C interfaces, and three UARTs, making it suitable for diverse applications. The device also includes a 10/12-bit SAR ADC with up to 24 channels, three analog comparators, and a hardware real-time clock. The PIC32MM0128GPM028-E/ML is available in a compact 28-pin QFN package, making it suitable for space-constrained designs. Its robust performance and extensive peripheral support make it a viable option for engineers looking for a versatile microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC32MM0128GPM028-E/ML is a 32-bit microcontroller featuring the MIPS32® microAptiv,Ñ¢ UC core, designed for low power applications. It operates within a voltage range of 2.0V to 3.6V and can function in temperatures from -40°C to +125°C, with a maximum clock speed of 25 MHz. The device includes 128KB of flash memory with a 20,000 erase/write cycle endurance and a minimum data retention of 20 years, as well as 16KB of SRAM. This microcontroller supports various low-power modes, including idle and sleep modes, with a sleep current as low as 0.65 OºA. It features a USB 2.0 compliant controller, multiple communication interfaces including three SPI modules, three I2C interfaces, and three UARTs, making it suitable for diverse applications. The device also includes a 10/12-bit SAR ADC with up to 24 channels, three analog comparators, and a hardware real-time clock. The PIC32MM0128GPM028-E/ML is available in a compact 28-pin QFN package, making it suitable for space-constrained designs. Its robust performance and extensive peripheral support make it a viable option for engineers looking for a versatile microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0128GPM028-E/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC32MM0128GPM028-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0128GPM028-E/ML
Microcontrollers PIC32MM0128GPM028-E/ML
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0128GPM028-E/ML
32-bit Microcontrollers - MCU PIC32MM0128GPM028-E/ML
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip - 90AC8374 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip
90AC8374
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip 90AC8374
MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MM0128GPM028-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0128GPM028-E/ML
Embedded - Microcontrollers PIC32MM0128GPM028-E/ML
IC MCU 32BIT 128KB FLASH 28QFN

IC MCU 32BIT 128KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0128GPM028-E/ML-ND PIC32MM0128GPM028-E/ML PIC32MM0128GPM028-E/ML 90AC8374 PIC32MM0128GPM028-E/ML
Product Name Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x12b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details