The PIC32MM0256GPM064 is a 32-bit microcontroller featuring a MIPS32 microAptiv UC core, operating at a frequency of 25 MHz. It supports a voltage range of 2.0V to 3.6V and operates in temperatures from -40°C to +125°C. This microcontroller includes up to 256 KB of flash memory with a 20,000 erase/write cycle endurance and a minimum data retention of 20 years, along with 32 KB of SRAM. The device offers various low-power modes, achieving a sleep current of 0.65 OºA for RAM retention. It features a USB 2.0 compliant controller, multiple communication interfaces including SPI, I2C, and UART, and a range of timers and PWM capabilities. The microcontroller also includes a 10/12-bit SAR ADC with up to 24 channels and supports a variety of remappable peripherals. Debugging is facilitated through two programming interfaces, including ICSP and JTAG. The device is housed in a UQFN package with 48 pins, making it suitable for compact designs. This microcontroller is ideal for applications requiring low power consumption, extensive peripheral support, and robust performance.
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
IC MCU 32BIT 128KB FLASH 48UQFN
IC MCU 32BIT 128KB FLASH 48UQFN
MCU, 32BIT, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case Style:UQFN RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0128GPM048T-I/M4TR-ND | PIC32MM0128GPM048T-I/M4 | PIC32MM0128GPM048T-I/M4 | PIC32MM0128GPM048T-I/M4 | 23AC8764 | PIC32MM0128GPM048T-I/M4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Uqfn-48; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 17x10/12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |