MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC
IC MCU 32BIT 512KB FLASH 100TQFP
IC MCU 32BIT 512KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MK0512GPE100-E/PT-ND | PIC32MK0512GPE100-E/PT | PIC32MK0512GPE100-E/PT | PIC32MK0512GPE100-E/PT | PIC32MK0512GPE100-E/PT |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 42x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |