MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 64KB FLASH 44VTLA
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin
IC MCU 32BIT 64KB FLASH 44VTLA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-VTLA (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F064D-I/TL-ND | PIC32MX130F064D-I/TL | PIC32MX130F064D-I/TL | PIC32MX130F064D-I/TL | PIC32MX130F064D-I/TL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |