Microchip Technology, Inc. Microcontrollers PIC32MX120F032DT-I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX120F032DT-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX120F032DT-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX120F032DT-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX120F032DT-I/PT - 1089178-PIC32MX120F032DT-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX120F032DT-I/PT
1089178-PIC32MX120F032DT-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX120F032DT-I/PT 1089178-PIC32MX120F032DT-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1089178-PIC32MX120F0 32DT-I/PT Packaging: Reel - TR Core Processor: MIPS32 M4K Number of I/O: 35 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089178-PIC32MX120F032DT-I/PT
Packaging: Reel - TR
Core Processor: MIPS32 M4K
Number of I/O: 35
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-PIC32MX120F032DT-I/PT
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-PIC32MX120F032DT-I/PT
IC MCU 32BIT 32KB FLASH 44TQFP Product overview: PIC32MX120F032DT-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX120F032DT -I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 44TQFP Product overview: PIC32MX120F032DT-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX120F032DT-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX120F032DT-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX120F032DT-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX120F032DT-I/PT
IC MCU 32BIT 32KB FLASH 44TQFP

IC MCU 32BIT 32KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC32MX120F032DT-I/PT
Embedded - Microcontrollers PIC32MX120F032DT-I/PT
IC MCU 32BIT 32KB FLASH 44TQFP

IC MCU 32BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX120F032DT-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX120F032DT-I/PT
Microcontrollers PIC32MX120F032DT-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers PIC32MX120F032DT-I/PT
IC MCU 32BIT 32KB FLASH 44TQFP

IC MCU 32BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX120F032DT-I/PT
32-bit Microcontrollers - MCU PIC32MX120F032DT-I/PT
32-bit Microcontrollers - MCU 32B MCU 32KB FL 8KB RAM 40MHz 28Pin

32-bit Microcontrollers - MCU 32B MCU 32KB FL 8KB RAM 40MHz 28Pin

Buy Now Datasheet
Mcu, 32Bit, 50Mhz, Tqfp-44; Product Range Microchip - 73T1345 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Tqfp-44; Product Range Microchip
73T1345
Mcu, 32Bit, 50Mhz, Tqfp-44; Product Range Microchip 73T1345
MCU, 32BIT, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 32BIT, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 32BIT 32KB FLASH 44TQFP - 536-PIC32MX120F032DT-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 44TQFP
536-PIC32MX120F032DT-I/PT
IC MCU 32BIT 32KB FLASH 44TQFP 536-PIC32MX120F032DT-I/PT
IC MCU 32BIT 32KB FLASH 44TQFP

IC MCU 32BIT 32KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX120F032DT-I/PTTR-ND 1089178-PIC32MX120F032DT-I/PT 685-PIC32MX120F032DT-I/PT PIC32MX120F032DT-I/PT PIC32MX120F032DT-I/PT PIC32MX120F032DT-I/PT PIC32MX120F032DT-I/PT PIC32MX120F032DT-I/PT 73T1345 536-PIC32MX120F032DT-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX120F032DT-I/PT 32-bit 32BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 50Mhz, Tqfp-44; Product Range Microchip IC MCU 32BIT 32KB FLASH 44TQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 50 MHz
Bits Other; A/D 13x10b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details