Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PT PIC24HJ64GP510-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 740767-PIC24HJ64GP51 0-I/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24HJ64GP510TI/PT; PIC24HJ64GP510A-I/PT ; PIC24HJ64GP510AT-I/P T; Introduction Date: June 26, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 740767-PIC24HJ64GP51 0-I/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24HJ64GP510TI/PT; PIC24HJ64GP510A-I/PT ; PIC24HJ64GP510AT-I/P T; Introduction Date: June 26, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PT - 740767-PIC24HJ64GP510-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PT
740767-PIC24HJ64GP510-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PT 740767-PIC24HJ64GP510-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 740767-PIC24HJ64GP51 0-I/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24HJ64GP510TI/PT; PIC24HJ64GP510A-I/PT ; PIC24HJ64GP510AT-I/P T; Introduction Date: June 26, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 740767-PIC24HJ64GP510-I/PT
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ64GP5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC24HJ64GP510TI/PT; PIC24HJ64GP510A-I/PT; PIC24HJ64GP510AT-I/PT;
Introduction Date: June 26, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24HJ64GP510-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24HJ64GP510-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24HJ64GP510-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP510-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP510-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP510-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP510-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24HJ64GP510-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ64GP510-I/PT-ND
Microcontrollers PIC24HJ64GP510-I/PT-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP510-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ64GP510-I/PT
Microcontrollers PIC24HJ64GP510-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ64GP510-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ64GP510-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ64GP510-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24HJ64GP510-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ64GP510-I/PT
Embedded - Microcontrollers PIC24HJ64GP510-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24HJ64GP510-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ64GP510-I/PT
Microcontrollers PIC24HJ64GP510-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip - 56K7373 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip
56K7373
Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip 56K7373
IC, 16BIT MCU, PIC24H, 40MIPS, TQFP-100; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

IC, 16BIT MCU, PIC24H, 40MIPS, TQFP-100; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ64GP510-I/PT
16-bit Microcontrollers - MCU PIC24HJ64GP510-I/PT
16-bit Microcontrollers - MCU 40MIPS 64KB FL

16-bit Microcontrollers - MCU 40MIPS 64KB FL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 740767-PIC24HJ64GP510-I/PT 685-PIC24HJ64GP510-I/PT PIC24HJ64GP510-I/PT-ND PIC24HJ64GP510-I/PT PIC24HJ64GP510-I/PT PIC24HJ64GP510-I/PT PIC24HJ64GP510-I/PT 56K7373 PIC24HJ64GP510-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24HJ64GP510-I/PT 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 85 85 85
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details