MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 210156-PIC32MX120F03
Packaging: Tube/Rail
Core Processor: MIPS32 M4K
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 32KB FLASH 28SSOP Product overview: PIC32MX120F032B-I/SS
32-bit Microcontrollers - MCU PIC32 32KB FL 8KBRAM 40MHz CTMU 4 DMA
IC MCU 32BIT 32KB FLASH 28SSOP
MCU, 32BIT, 40MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOP; RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 32BIT 32KB FLASH 28SSOP
IC MCU 32BIT 32KB FLASH 28SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032B-I/SS-ND | 210156-PIC32MX120F032B-I/SS | 685-PIC32MX120F032B-I/SS | PIC32MX120F032B-I/SS | PIC32MX120F032B-I/SS | 02AH4638 | PIC32MX120F032B-I/SS | PIC32MX120F032B-I/SS | PIC32MX120F032B-I/SS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX120F032B-I/SS | 32-bit 32BIT 32KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 40Mhz, Ssop-28; Product Range Microchip | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | ||||||||
| RAM | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |