Win Source Part Number: 1357053-PIC32MX150F1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 32MX
Product Status: Obsolete
Package / Case: 44-VFTLA Exposed Pad
Supplier Device Package: 44-VTLA (6x6)
Base Product Number: PIC32MX150
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 35
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Data Converters: A/D 13x10b
Oscillator Type: Internal
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 128KB FLASH 44VTLA Product overview: PIC32MX150F128DT-I/T
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 128KB FLASH 44VTLA
IC MCU 32BIT 128KB FLASH 44VTLA
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1357053-PIC32MX150F128DT-I/TL | PIC32MX150F128DT-I/TL-ND | 685-PIC32MX150F128DT-I/TL | PIC32MX150F128DT-I/TL | PIC32MX150F128DT-I/TL | PIC32MX150F128DT-I/TL | PIC32MX150F128DT-I/TL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |